Yageo USA Chip Resistor - Surface Mount RP0603BRE0715KL

Description
RES 15K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 15K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRE0715KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRE0715KLDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRE0715KLDKR-ND
RES 15K OHM 0.1% 1/10W 0603

RES 15K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRE0715KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRE0715KLTR-ND
Chip Resistor - Surface Mount 13-RP0603BRE0715KLTR-ND
RES 15K OHM 0.1% 1/10W 0603

RES 15K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRE0715KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRE0715KLCT-ND
Chip Resistor - Surface Mount 13-RP0603BRE0715KLCT-ND
RES 15K OHM 0.1% 1/10W 0603

RES 15K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 15K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7789
Res, 15K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7789
RES, 15K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7788
Res, 15K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7788
RES, 15K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRE0715KLDKR-ND 61AK7789
Product Name Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details