RES 5.62K OHM 0.1% 1/10W 0603
RES 5.62K OHM 0.1% 1/10W 0603
RES 5.62K OHM 0.1% 1/10W 0603
RES 5.62K OHM 0.1% 1/10W 0603 Product overview: RP0603BRD075K62L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP0603BRD075K62L can be used for catalog matching and distributor lookup.
RES, 5K62, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.62kohm;
RES, 5K62, 0.1%, 0.1W, THIN FILM, 0603; Resistance:5.62kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RP0603BRD075K62LCT-ND | 52-RP0603BRD075K62L | 61AK7748 |
| Product Name | Chip Resistor - Surface Mount | 10W Resistor | Res, 5K62, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |