Yageo USA Chip Resistor - Surface Mount RP0603BRD0740K2L

Description
RES 40.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 40.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRD0740K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0740K2LDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRD0740K2LDKR-ND
RES 40.2K OHM 0.1% 1/10W 0603

RES 40.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD0740K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0740K2LTR-ND
Chip Resistor - Surface Mount 13-RP0603BRD0740K2LTR-ND
RES 40.2K OHM 0.1% 1/10W 0603

RES 40.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD0740K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0740K2LCT-ND
Chip Resistor - Surface Mount 13-RP0603BRD0740K2LCT-ND
RES 40.2K OHM 0.1% 1/10W 0603

RES 40.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7731
Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7731
RES, 40K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7730
Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7730
RES, 40K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRD0740K2LDKR-ND 61AK7731
Product Name Chip Resistor - Surface Mount Res, 40K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data