Yageo USA Chip Resistor - Surface Mount RP0603BRD073KL

Description
RES 3K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 3K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRD073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD073KLTR-ND
Chip Resistor - Surface Mount 13-RP0603BRD073KLTR-ND
RES 3K OHM 0.1% 1/10W 0603

RES 3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD073KLCT-ND
Chip Resistor - Surface Mount 13-RP0603BRD073KLCT-ND
RES 3K OHM 0.1% 1/10W 0603

RES 3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD073KLDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRD073KLDKR-ND
RES 3K OHM 0.1% 1/10W 0603

RES 3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7700
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7700
RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7701
Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7701
RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRD073KLTR-ND 61AK7700
Product Name Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details