Yageo USA Chip Resistor - Surface Mount RP0603BRD071K8L

Description
RES 1.8K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 1.8K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRD071K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD071K8LTR-ND
Chip Resistor - Surface Mount 13-RP0603BRD071K8LTR-ND
RES 1.8K OHM 0.1% 1/10W 0603

RES 1.8K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD071K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD071K8LDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRD071K8LDKR-ND
RES 1.8K OHM 0.1% 1/10W 0603

RES 1.8K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD071K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD071K8LCT-ND
Chip Resistor - Surface Mount 13-RP0603BRD071K8LCT-ND
RES 1.8K OHM 0.1% 1/10W 0603

RES 1.8K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 1K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7625
Res, 1K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7625
RES, 1K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7624
Res, 1K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7624
RES, 1K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRD071K8LTR-ND 61AK7625
Product Name Chip Resistor - Surface Mount Res, 1K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details