Yageo USA Chip Resistor - Surface Mount RP0603BRD071K2L

Description
RES 1.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 1.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRD071K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD071K2LTR-ND
Chip Resistor - Surface Mount 13-RP0603BRD071K2LTR-ND
RES 1.2K OHM 0.1% 1/10W 0603

RES 1.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD071K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD071K2LCT-ND
Chip Resistor - Surface Mount 13-RP0603BRD071K2LCT-ND
RES 1.2K OHM 0.1% 1/10W 0603

RES 1.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD071K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD071K2LDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRD071K2LDKR-ND
RES 1.2K OHM 0.1% 1/10W 0603

RES 1.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7618
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7618
RES, 1K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7619
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7619
RES, 1K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRD071K2LTR-ND 61AK7618
Product Name Chip Resistor - Surface Mount Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details