RES 2K OHM 0.1% 1/16W 0402
RES 2K OHM 0.1% 1/16W 0402
RES 2K OHM 0.1% 1/16W 0402
RES, 2K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 2K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RP0402BRE072KLCT-ND | 61AK7584 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |