Yageo USA Chip Resistor - Surface Mount RP0402BRE0712KL

Description
RES 12K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 12K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0402BRE0712KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0402BRE0712KLDKR-ND
Chip Resistor - Surface Mount 13-RP0402BRE0712KLDKR-ND
RES 12K OHM 0.1% 1/16W 0402

RES 12K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0402BRE0712KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0402BRE0712KLCT-ND
Chip Resistor - Surface Mount 13-RP0402BRE0712KLCT-ND
RES 12K OHM 0.1% 1/16W 0402

RES 12K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0402BRE0712KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0402BRE0712KLTR-ND
Chip Resistor - Surface Mount 13-RP0402BRE0712KLTR-ND
RES 12K OHM 0.1% 1/16W 0402

RES 12K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 12K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 61AK7582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
61AK7582
Res, 12K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 61AK7582
RES, 12K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 61AK7583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
61AK7583
Res, 12K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 61AK7583
RES, 12K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0402BRE0712KLDKR-ND 61AK7582
Product Name Chip Resistor - Surface Mount Res, 12K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details