The Yageo RP0402 resistor has a resistance value of 100 ohms with a tolerance of ±0.1%. It is designed for high precision and high stability applications, making it suitable for automotive electronics, industrial and medical equipment, and telecommunications. The resistor is constructed using a thin film process and has a power rating of 63 mW. It is RoHS compliant and features a halogen-free epoxy, ensuring reduced environmental impact. The resistor is also AEC-Q200 qualified, indicating its reliability in automotive applications. Additionally, it has a moisture sensitivity level of MSL 1 and offers superior resistance against sulfur-containing atmospheres. The 0402 package size allows for compact designs in various electronic applications.
RES 100 OHM 0.1% 1/16W 0402
RES 100 OHM 0.1% 1/16W 0402
RES 100 OHM 0.1% 1/16W 0402
RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RP0402BRD07100RLTR-ND | 61AK7448 |
| Product Name | Chip Resistor - Surface Mount | Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 100 ohms | 100 ohms |