Yageo USA Resistors - Chip Resistor - Surface Mount RL2512FK-070R2L

Description
Win Source Part Number: 974582-RL2512FK-070R 2L Category: Resistors>Chip Resistor - Surface Mount Series: RL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RL2512FK070R2L,311-0 .2TTR,311-0.2TCT,311 -0.2TDKR
Request a Quote Datasheet
Description
Win Source Part Number: 974582-RL2512FK-070R 2L Category: Resistors>Chip Resistor - Surface Mount Series: RL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RL2512FK070R2L,311-0 .2TTR,311-0.2TCT,311 -0.2TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974582-RL2512FK-070R2L
Resistors - Chip Resistor - Surface Mount 974582-RL2512FK-070R2L
Win Source Part Number: 974582-RL2512FK-070R 2L Category: Resistors>Chip Resistor - Surface Mount Series: RL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±600ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RL2512FK070R2L,311-0 .2TTR,311-0.2TCT,311 -0.2TDKR

Win Source Part Number: 974582-RL2512FK-070R2L
Category: Resistors>Chip Resistor - Surface Mount
Series: RL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±600ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RL2512FK070R2L,311-0.2TTR,311-0.2TCT,311-0.2TDKR

Buy Now Datasheet
0.2 OHM 1W Resistor - 52-RL2512FK-070R2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 1W Resistor
52-RL2512FK-070R2L
0.2 OHM 1W Resistor 52-RL2512FK-070R2L
RES 0.2 OHM 1% 1W 2512 Product overview: RL2512FK-070R2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2512FK-070R2L can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 1W 2512 Product overview: RL2512FK-070R2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2512FK-070R2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.2 OHM 1W 1% 2512 SMD - RL2512FK-070R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 1% 2512 SMD
RL2512FK-070R2L
RES 0.2 OHM 1W 1% 2512 SMD RL2512FK-070R2L
RES 0.2ohm 1W 1% 2512 SMD

RES 0.2ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-0.2TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.2TCT-ND
Chip Resistor - Surface Mount 311-0.2TCT-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.2TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.2TTR-ND
Chip Resistor - Surface Mount 311-0.2TTR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.2TDKR-ND
Chip Resistor - Surface Mount 311-0.2TDKR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL2512FK-070R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL2512FK-070R2L
Chip Resistor - Surface Mount RL2512FK-070R2L
RES 0.2 OHM 1% 1W 2512

RES 0.2 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 0R2, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo - 82AH8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo
82AH8747
Res, 0R2, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo 82AH8747
RES, 0R2, 1%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 0R2, 1%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, R2, 1%, 1W, Thick Film, 2512; Resistance Yageo - 49AK7698 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 1%, 1W, Thick Film, 2512; Resistance Yageo
49AK7698
Res, R2, 1%, 1W, Thick Film, 2512; Resistance Yageo 49AK7698
RES, R2, 1%, 1W, THICK FILM, 2512; Resistance:0.2ohm; Product Range:RL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RES, R2, 1%, 1W, THICK FILM, 2512; Resistance:0.2ohm; Product Range:RL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - RL2512FK-070R2L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
RL2512FK-070R2L
Resistors >> Current Sense Resistors/Shunt Resistors RL2512FK-070R2L
1W 200mΩ Surface Mount Thick Film Resistors ±600ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

1W 200mΩ Surface Mount Thick Film Resistors ±600ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Current Sensing Resistors
Product Number 974582-RL2512FK-070R2L 52-RL2512FK-070R2L RL2512FK-070R2L 311-0.2TCT-ND RL2512FK-070R2L 82AH8747 49AK7698 RL2512FK-070R2L
Product Name Resistors - Chip Resistor - Surface Mount 0.2 OHM 1W Resistor RES 0.2 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R2, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo Res, R2, 1%, 1W, Thick Film, 2512; Resistance Yageo Resistors >> Current Sense Resistors/Shunt Resistors
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C 600 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138595TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details