Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
Current Sense Resistors - SMD 0.03 Ohm 1% 1W
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Manufacturer: Yageo
Win Source Part Number: 891916-RL2512FK-070R
Series: RL
Operating Temperature Range: -55°C ~ 155°C
Features: 30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-0.03TTR, RL2512FK070R03L, 311-0.03TDKR, 311-0.03TCT
RES 0.03 OHM 1% 1W 2512 Product overview: RL2512FK-070R03L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2512FK-070R03L can be used for catalog matching and distributor lookup.
RES 0.03 OHM 1% 1W 2512
RES, R03, 1W, 2512, THICK FILM; Resistance:0.03ohm; Product Range:RL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 1200ppm/°CRoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RL2512FK-070R03L | RL2512FK-070R03L | 311-0.03TDKR-ND | 891916-RL2512FK-070R03L | 52-RL2512FK-070R03L | RL2512FK-070R03L | 59AK0138 |
| Product Name | Low Ohmic Chip Resistors | Current Sense Resistors - SMD 0.03 Ohm 1% 1W | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RL2512FK-070R03L | 0.03 OHM 1W Resistor | Chip Resistor - Surface Mount | Res, R03, 1W, 2512, Thick Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Resistance Range | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms | 3.00E7 ohms | 0.0300 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | |
| Category / Application | Current Sensing | Current Sensing; General Use |