Yageo USA Low Ohmic Chip Resistors RL2512FK-070R027L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL2512FK-070R027L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL2512FK-070R027L
Low Ohmic Chip Resistors RL2512FK-070R027L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 13-RL2512FK-070R027LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2512FK-070R027LCT-ND
Chip Resistor - Surface Mount 13-RL2512FK-070R027LCT-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2512FK-070R027LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2512FK-070R027LDKR-ND
Chip Resistor - Surface Mount 13-RL2512FK-070R027LDKR-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2512FK-070R027LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2512FK-070R027LTR-ND
Chip Resistor - Surface Mount 13-RL2512FK-070R027LTR-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 0.027 Ohm 1% 1W - RL2512FK-070R027L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.027 Ohm 1% 1W
RL2512FK-070R027L
Current Sense Resistors - SMD 0.027 Ohm 1% 1W RL2512FK-070R027L
Current Sense Resistors - SMD 0.027 Ohm 1% 1W

Current Sense Resistors - SMD 0.027 Ohm 1% 1W

Supplier's Site
SMD 1W 0.027ohm Resistor - 52-RL2512FK-070R027L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.027ohm Resistor
52-RL2512FK-070R027L
SMD 1W 0.027ohm Resistor 52-RL2512FK-070R027L
Fixed Resistor, Metal Glaze/thick Film, 1W, 0.027ohm, 1% +/-Tol, 1200ppm/Cel, Surface Mount, 2512, CHIP, LEAD FREE Product overview: RL2512FK-070R027L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.027ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.027ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2512FK-070R027L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 0.027ohm, 1% +/-Tol, 1200ppm/Cel, Surface Mount, 2512, CHIP, LEAD FREE Product overview: RL2512FK-070R027L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.027ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.027ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2512FK-070R027L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RL2512FK-070R027L 13-RL2512FK-070R027LCT-ND RL2512FK-070R027L 52-RL2512FK-070R027L
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.027 Ohm 1% 1W SMD 1W 0.027ohm Resistor
Configuration Single Resistor Single Resistor
Resistance Range 0.0270 ohms 0.0270 ohms 0.0270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers