300 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Res,SMT,Thick Film,300m Ohms,5% +/-Tol,-600,600ppm TC,2010 Case
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL2010JK-070R3L-ND | RL2010JK-070R3L |
| Product Name | Chip Resistor - Surface Mount | Res,SMT,Thick Film,300m Ohms,5% +/-Tol,-600,600ppm TC,2010 Case |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 |
| Resistance Range | 0.3000 ohms |