Yageo USA Low Ohmic Chip Resistors RL2010JK-070R2L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL2010JK-070R2L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL2010JK-070R2L
Low Ohmic Chip Resistors RL2010JK-070R2L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - RL2010JK-070R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL2010JK-070R2L-ND
Chip Resistor - Surface Mount RL2010JK-070R2L-ND
200 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, R2, 0.75W, 2010, Thick Film; Resistance Yageo - 59AK2158 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 0.75W, 2010, Thick Film; Resistance Yageo
59AK2158
Res, R2, 0.75W, 2010, Thick Film; Resistance Yageo 59AK2158
RES, R2, 0.75W, 2010, THICK FILM; Resistance:0.2ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, R2, 0.75W, 2010, THICK FILM; Resistance:0.2ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL2010JK-070R2L RL2010JK-070R2L-ND 59AK2158
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Res, R2, 0.75W, 2010, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7-2176422-5 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0910 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details