Yageo USA Low Ohmic Chip Resistors RL2010FK-070R715L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL2010FK-070R715L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL2010FK-070R715L
Low Ohmic Chip Resistors RL2010FK-070R715L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - RL2010FK-070R715L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL2010FK-070R715L-ND
Chip Resistor - Surface Mount RL2010FK-070R715L-ND
715 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

715 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RL2010FK-070R715L RL2010FK-070R715L-ND
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details