Yageo USA Low Ohmic Chip Resistors RL2010FK-070R43L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL2010FK-070R43L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL2010FK-070R43L
Low Ohmic Chip Resistors RL2010FK-070R43L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 13-RL2010FK-070R43LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2010FK-070R43LDKR-ND
Chip Resistor - Surface Mount 13-RL2010FK-070R43LDKR-ND
RES 0.43 OHM 1% 3/4W 2010

RES 0.43 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2010FK-070R43LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2010FK-070R43LTR-ND
Chip Resistor - Surface Mount 13-RL2010FK-070R43LTR-ND
430 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2010FK-070R43LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2010FK-070R43LCT-ND
Chip Resistor - Surface Mount 13-RL2010FK-070R43LCT-ND
RES 0.43 OHM 1% 3/4W 2010

RES 0.43 OHM 1% 3/4W 2010

Buy Now Datasheet
Res, R43, 0.75W, 2010, Thick Film; Resistance Yageo - 59AK6335 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 0.75W, 2010, Thick Film; Resistance Yageo
59AK6335
Res, R43, 0.75W, 2010, Thick Film; Resistance Yageo 59AK6335
RES, R43, 0.75W, 2010, THICK FILM; Resistance:0.43ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, R43, 0.75W, 2010, THICK FILM; Resistance:0.43ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R43, 0.75W, 2010, Thick Film; Resistance Yageo - 59AK4256 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 0.75W, 2010, Thick Film; Resistance Yageo
59AK4256
Res, R43, 0.75W, 2010, Thick Film; Resistance Yageo 59AK4256
RES, R43, 0.75W, 2010, THICK FILM; Resistance:0.43ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, R43, 0.75W, 2010, THICK FILM; Resistance:0.43ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL2010FK-070R43L 13-RL2010FK-070R43LDKR-ND 59AK6335
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Res, R43, 0.75W, 2010, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers