Yageo USA Low Ohmic Chip Resistors RL2010FK-070R082L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RL series low ohmic chip resistor, specifically the part number 58AK3600, features a resistance value of 0.082 ohms and a power rating of 0.75W. It is housed in a 2010 package size, which measures 5mm. This resistor is AEC-Q200 qualified, ensuring reliability for automotive applications. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The resistor offers a tolerance of ±1%, which is beneficial for precision applications. It is manufactured using a thick film process, providing durability and stability in various operating conditions. The product is suitable for use in converters, printer equipment, server boards, telecom, consumer electronics, and automotive electronics.

Datasheet Summary
Powered by GS/AI

The Yageo RL series low ohmic chip resistor, specifically the part number 58AK3600, features a resistance value of 0.082 ohms and a power rating of 0.75W. It is housed in a 2010 package size, which measures 5mm. This resistor is AEC-Q200 qualified, ensuring reliability for automotive applications. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The resistor offers a tolerance of ±1%, which is beneficial for precision applications. It is manufactured using a thick film process, providing durability and stability in various operating conditions. The product is suitable for use in converters, printer equipment, server boards, telecom, consumer electronics, and automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL2010FK-070R082L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL2010FK-070R082L
Low Ohmic Chip Resistors RL2010FK-070R082L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - RL2010FK-070R082L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL2010FK-070R082L-ND
Chip Resistor - Surface Mount RL2010FK-070R082L-ND
82 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

82 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, R082, 0.75W, 2010, Thick Film; Resistance Yageo - 59AK0132 - Newark, An Avnet Company
Chicago, IL, United States
Res, R082, 0.75W, 2010, Thick Film; Resistance Yageo
59AK0132
Res, R082, 0.75W, 2010, Thick Film; Resistance Yageo 59AK0132
RES, R082, 0.75W, 2010, THICK FILM; Resistance:0.082ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, R082, 0.75W, 2010, THICK FILM; Resistance:0.082ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site
Res, R082, 0.75W, 2010, Thick Film; Resistance Yageo - 58AK3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, R082, 0.75W, 2010, Thick Film; Resistance Yageo
58AK3600
Res, R082, 0.75W, 2010, Thick Film; Resistance Yageo 58AK3600
RES, R082, 0.75W, 2010, THICK FILM; Resistance:0.082ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, R082, 0.75W, 2010, THICK FILM; Resistance:0.082ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL2010FK-070R082L RL2010FK-070R082L-ND 59AK0132
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Res, R082, 0.75W, 2010, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details