Yageo USA Low Ohmic Chip Resistors RL2010FK-070R027L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL2010FK-070R027L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL2010FK-070R027L
Low Ohmic Chip Resistors RL2010FK-070R027L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 311-0.027PKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.027PKTR-ND
Chip Resistor - Surface Mount 311-0.027PKTR-ND
27 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

27 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.75W 0.027ohm Resistor - 52-RL2010FK-070R027L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 0.027ohm Resistor
52-RL2010FK-070R027L
SMD 0.75W 0.027ohm Resistor 52-RL2010FK-070R027L
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 0.027ohm, 1% +/-Tol, 1200ppm/Cel, Surface Mount, 2010, CHIP, LEAD FREE Product overview: RL2010FK-070R027L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 0.027ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 0.027ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2010FK-070R027L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 0.027ohm, 1% +/-Tol, 1200ppm/Cel, Surface Mount, 2010, CHIP, LEAD FREE Product overview: RL2010FK-070R027L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 0.027ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 0.027ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2010FK-070R027L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.027 OHM 3/4W 1% 2010 SMD - RL2010FK-070R027L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.027 OHM 3/4W 1% 2010 SMD
RL2010FK-070R027L
RES 0.027 OHM 3/4W 1% 2010 SMD RL2010FK-070R027L
RES 0.027ohm 3/4W 1% 2010 SMD

RES 0.027ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - RL2010FK-070R027L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL2010FK-070R027L
Chip Resistor - Surface Mount RL2010FK-070R027L
RES 0.027 OHM 1% 3/4W 2010

RES 0.027 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Current Sensing Rl Series 2010 (5025) 0.027 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo - 58AK3598 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Rl Series 2010 (5025) 0.027 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo
58AK3598
Current Sensing Rl Series 2010 (5025) 0.027 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo 58AK3598
CURRENT SENSING RL SERIES 2010 (5025) 0.027 OHM ±1% 3/4 (0.75) ROHS COMPLIANT: YES

CURRENT SENSING RL SERIES 2010 (5025) 0.027 OHM ±1% 3/4 (0.75) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL2010FK-070R027L 311-0.027PKTR-ND 52-RL2010FK-070R027L RL2010FK-070R027L RL2010FK-070R027L 58AK3598
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount SMD 0.75W 0.027ohm Resistor RES 0.027 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Current Sensing Rl Series 2010 (5025) 0.027 Ohm ±1% 3/4 (0.75) Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0270 ohms 0.0270 ohms 0.0270 ohms 0.0270 ohms 2.70E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 4 watts 0.7500 watts
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details