Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
RES 0.91 OHM 1W 1812 WIDE Product overview: RL1218JK-070R91L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1218JK-070R91L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1375262-RL1218JK-070
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: Wide 1812 (4532 Metric), 1218
Supplier Device Package: 1218
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.120" L x 0.181" W (3.05mm x 4.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 910 mOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
910 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.91 OHM 1W 1812 WIDE
| Yageo USA | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RL1218JK-070R91L | 52-RL1218JK-070R91L | 1375262-RL1218JK-070R91L | RL1218JK-070R91L-ND | RL1218JK-070R91L |
| Product Name | Low Ohmic Chip Resistors | 0.91 OHM 1W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Resistance Range | 0.9100 ohms | 0.9100 ohms | 0.9100 ohms | 0.9100 ohms | 0.9100 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |