Yageo USA 0.33 OHM 1W Resistor RL1218JK-070R33L

Description
RES 0.33 OHM 1W 1812 WIDE Product overview: RL1218JK-070R33L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1218JK-070R33L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.33 OHM 1W 1812 WIDE Product overview: RL1218JK-070R33L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1218JK-070R33L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33 OHM 1W Resistor - 52-RL1218JK-070R33L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 1W Resistor
52-RL1218JK-070R33L
0.33 OHM 1W Resistor 52-RL1218JK-070R33L
RES 0.33 OHM 1W 1812 WIDE Product overview: RL1218JK-070R33L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1218JK-070R33L can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1W 1812 WIDE Product overview: RL1218JK-070R33L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1218JK-070R33L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RL1218JK-070R33LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1218JK-070R33LCT-ND
Chip Resistor - Surface Mount 13-RL1218JK-070R33LCT-ND
RES 0.33 OHM 1W 1812 WIDE

RES 0.33 OHM 1W 1812 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1218JK-070R33LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1218JK-070R33LTR-ND
Chip Resistor - Surface Mount 13-RL1218JK-070R33LTR-ND
330 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1218JK-070R33LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1218JK-070R33LDKR-ND
Chip Resistor - Surface Mount 13-RL1218JK-070R33LDKR-ND
RES 0.33 OHM 1W 1812 WIDE

RES 0.33 OHM 1W 1812 WIDE

Buy Now Datasheet
Current Sense Resistors - SMD 0.33 Ohm 5% 1W - RL1218JK-070R33L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.33 Ohm 5% 1W
RL1218JK-070R33L
Current Sense Resistors - SMD 0.33 Ohm 5% 1W RL1218JK-070R33L
Current Sense Resistors - SMD 0.33 Ohm 5% 1W

Current Sense Resistors - SMD 0.33 Ohm 5% 1W

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1375175-RL1218JK-070R33L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375175-RL1218JK-070R33L
Resistors - Chip Resistor - Surface Mount 1375175-RL1218JK-070R33L
Win Source Part Number: 1375175-RL1218JK-070 R33L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RL Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: Wide 1812 (4532 Metric), 1218 Supplier Device Package: 1218 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.120" L x 0.181" W (3.05mm x 4.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 330 mOhms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375175-RL1218JK-070R33L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: Wide 1812 (4532 Metric), 1218
Supplier Device Package: 1218
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.120" L x 0.181" W (3.05mm x 4.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 330 mOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, R33, 1W, 1218, Thick Film; Resistance Yageo - 59AK4250 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 1W, 1218, Thick Film; Resistance Yageo
59AK4250
Res, R33, 1W, 1218, Thick Film; Resistance Yageo 59AK4250
RES, R33, 1W, 1218, THICK FILM; Resistance:0.33ohm; Product Range:RL Series; Resistor Case / Package:1218 Wide [3045 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.05mm RoHS Compliant: Yes

RES, R33, 1W, 1218, THICK FILM; Resistance:0.33ohm; Product Range:RL Series; Resistor Case / Package:1218 Wide [3045 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.05mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RL1218JK-070R33L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1218JK-070R33L
Chip Resistor - Surface Mount RL1218JK-070R33L
RES 0.33 OHM 1W 1812 WIDE

RES 0.33 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RL1218JK-070R33L 13-RL1218JK-070R33LCT-ND RL1218JK-070R33L 1375175-RL1218JK-070R33L 59AK4250 RL1218JK-070R33L
Product Name 0.33 OHM 1W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.33 Ohm 5% 1W Resistors - Chip Resistor - Surface Mount Res, R33, 1W, 1218, Thick Film; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1812 (4532 Metric), 1218 1812; Wide 1812 Surface Mount Technology (SMT / SMD) 1218 Wide [3045 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details