Yageo USA Low Ohmic Chip Resistors RL1218JK-070R047L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1218JK-070R047L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1218JK-070R047L
Low Ohmic Chip Resistors RL1218JK-070R047L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 13-RL1218JK-070R047LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1218JK-070R047LDKR-ND
Chip Resistor - Surface Mount 13-RL1218JK-070R047LDKR-ND
RES 0.047 OHM 1W 1812 WIDE

RES 0.047 OHM 1W 1812 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1218JK-070R047LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1218JK-070R047LCT-ND
Chip Resistor - Surface Mount 13-RL1218JK-070R047LCT-ND
RES 0.047 OHM 1W 1812 WIDE

RES 0.047 OHM 1W 1812 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1218JK-070R047LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1218JK-070R047LTR-ND
Chip Resistor - Surface Mount 13-RL1218JK-070R047LTR-ND
47 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.047 OHM 1W 5% 1218 WIDE - RL1218JK-070R047L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.047 OHM 1W 5% 1218 WIDE
RL1218JK-070R047L
RES 0.047 OHM 1W 5% 1218 WIDE RL1218JK-070R047L
RES 0.047ohm 1W 5% 1218 WIDE

RES 0.047ohm 1W 5% 1218 WIDE

Supplier's Site
Res, R047, 1W, 1218, Thick Film; Resistance Yageo - 58AK3596 - Newark, An Avnet Company
Chicago, IL, United States
Res, R047, 1W, 1218, Thick Film; Resistance Yageo
58AK3596
Res, R047, 1W, 1218, Thick Film; Resistance Yageo 58AK3596
RES, R047, 1W, 1218, THICK FILM; Resistance:0.047ohm; Product Range:RL Series; Resistor Case / Package:1218 Wide [3045 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.05mm RoHS Compliant: Yes

RES, R047, 1W, 1218, THICK FILM; Resistance:0.047ohm; Product Range:RL Series; Resistor Case / Package:1218 Wide [3045 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL1218JK-070R047L 13-RL1218JK-070R047LDKR-ND RL1218JK-070R047L 58AK3596
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount RES 0.047 OHM 1W 5% 1218 WIDE Res, R047, 1W, 1218, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 to 1218 watts 1 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers