Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
RES 0.033 OHM 1W 1812 WIDE
RES 0.033 OHM 1W 1812 WIDE
33 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.033ohm 1W 5% 1218 WIDE
RES, R033, 1W, 1218, THICK FILM; Resistance:0.033ohm;
| Yageo USA | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RL1218JK-070R033L | 13-RL1218JK-070R033LDKR-ND | RL1218JK-070R033L | 58AK6125 |
| Product Name | Low Ohmic Chip Resistors | Chip Resistor - Surface Mount | RES 0.033 OHM 1W 5% 1218 WIDE | Res, R033, 1W, 1218, Thick Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 to 1218 watts | 1 watts |
| Category / Application | Current Sensing; General Use |