Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
RES 0.051 OHM 1W 1812 WIDE
RES 0.051 OHM 1W 1812 WIDE
51 mOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL1218FK-070R051L | 13-RL1218FK-070R051LDKR-ND |
| Product Name | Low Ohmic Chip Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 0.0510 ohms | 0.0510 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Category / Application | Current Sensing; General Use |