Yageo USA Low Ohmic Chip Resistors RL1218FK-070R047L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1218FK-070R047L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1218FK-070R047L
Low Ohmic Chip Resistors RL1218FK-070R047L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 311-0.047PJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.047PJTR-ND
Chip Resistor - Surface Mount 311-0.047PJTR-ND
47 mOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.047 OHM 1W 1% 1218 WIDE - RL1218FK-070R047L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.047 OHM 1W 1% 1218 WIDE
RL1218FK-070R047L
RES 0.047 OHM 1W 1% 1218 WIDE RL1218FK-070R047L
RES 0.047ohm 1W 1% 1218 WIDE

RES 0.047ohm 1W 1% 1218 WIDE

Supplier's Site
Res, R047, 1W, 1218, Thick Film; Resistance Yageo - 59AK2144 - Newark, An Avnet Company
Chicago, IL, United States
Res, R047, 1W, 1218, Thick Film; Resistance Yageo
59AK2144
Res, R047, 1W, 1218, Thick Film; Resistance Yageo 59AK2144
RES, R047, 1W, 1218, THICK FILM; Resistance:0.047ohm; Product Range:RL Series; Resistor Case / Package:1218 Wide [3045 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.05mm RoHS Compliant: Yes

RES, R047, 1W, 1218, THICK FILM; Resistance:0.047ohm; Product Range:RL Series; Resistor Case / Package:1218 Wide [3045 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL1218FK-070R047L 311-0.047PJTR-ND RL1218FK-070R047L 59AK2144
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount RES 0.047 OHM 1W 1% 1218 WIDE Res, R047, 1W, 1218, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 to 1218 watts 1 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data