Yageo USA Low Ohmic Chip Resistors RL1210FR-070R39L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1210FR-070R39L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1210FR-070R39L
Low Ohmic Chip Resistors RL1210FR-070R39L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Current Sense Resistors - SMD 0.39 Ohm 1% 1/2W - RL1210FR-070R39L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.39 Ohm 1% 1/2W
RL1210FR-070R39L
Current Sense Resistors - SMD 0.39 Ohm 1% 1/2W RL1210FR-070R39L
Current Sense Resistors - SMD 0.39 Ohm 1% 1/2W

Current Sense Resistors - SMD 0.39 Ohm 1% 1/2W

Supplier's Site
Chip Resistor - Surface Mount - 311-0.39NADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.39NADKR-ND
Chip Resistor - Surface Mount 311-0.39NADKR-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.39NATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.39NATR-ND
Chip Resistor - Surface Mount 311-0.39NATR-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.39NACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.39NACT-ND
Chip Resistor - Surface Mount 311-0.39NACT-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL1210FR-070R39L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1210FR-070R39L
Chip Resistor - Surface Mount RL1210FR-070R39L
RES 0.39 OHM 1% 1/2W 1210

RES 0.39 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, 0R39, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo - 82AH8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R39, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo
82AH8736
Res, 0R39, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo 82AH8736
RES, 0R39, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

RES, 0R39, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL1210FR-070R39L RL1210FR-070R39L 311-0.39NADKR-ND RL1210FR-070R39L 82AH8736
Product Name Low Ohmic Chip Resistors Current Sense Resistors - SMD 0.39 Ohm 1% 1/2W Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R39, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 2 watts 0.5000 watts 0.5000 watts
Category / Application Current Sensing Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details