Yageo USA Low Ohmic Chip Resistors RL1210FR-070R1L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1210FR-070R1L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1210FR-070R1L
Low Ohmic Chip Resistors RL1210FR-070R1L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 311-0.1NADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.1NADKR-ND
Chip Resistor - Surface Mount 311-0.1NADKR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.1NATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.1NATR-ND
Chip Resistor - Surface Mount 311-0.1NATR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.1NACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.1NACT-ND
Chip Resistor - Surface Mount 311-0.1NACT-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
0.1 OHM 2W Resistor - 52-RL1210FR-070R1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-RL1210FR-070R1L
0.1 OHM 2W Resistor 52-RL1210FR-070R1L
RES 0.1 OHM 1% 1/2W 1210 Product overview: RL1210FR-070R1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1210FR-070R1L can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/2W 1210 Product overview: RL1210FR-070R1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1210FR-070R1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.1 OHM 1/2W 1% 1210 SMD - RL1210FR-070R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 1% 1210 SMD
RL1210FR-070R1L
RES 0.1 OHM 1/2W 1% 1210 SMD RL1210FR-070R1L
RES 0.1ohm 1/2W 1% 1210 SMD

RES 0.1ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RL1210FR-070R1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1210FR-070R1L
Chip Resistor - Surface Mount RL1210FR-070R1L
RES 0.1 OHM 1% 1/2W 1210

RES 0.1 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo - 82AH8732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo
82AH8732
Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo 82AH8732
RES, 0R1, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

RES, 0R1, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL1210FR-070R1L 311-0.1NADKR-ND 52-RL1210FR-070R1L RL1210FR-070R1L RL1210FR-070R1L 82AH8732
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount 0.1 OHM 2W Resistor RES 0.1 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 2 watts 0.5000 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers