Yageo USA Low Ohmic Chip Resistors RL1210FR-070R03L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1210FR-070R03L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1210FR-070R03L
Low Ohmic Chip Resistors RL1210FR-070R03L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
RES 0.03 OHM 1/2W 1% 1210 SMD - RL1210FR-070R03L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.03 OHM 1/2W 1% 1210 SMD
RL1210FR-070R03L
RES 0.03 OHM 1/2W 1% 1210 SMD RL1210FR-070R03L
RES 0.03ohm 1/2W 1% 1210 SMD

RES 0.03ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-0.03NACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.03NACT-ND
Chip Resistor - Surface Mount 311-0.03NACT-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.03NATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.03NATR-ND
Chip Resistor - Surface Mount 311-0.03NATR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.03NADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.03NADKR-ND
Chip Resistor - Surface Mount 311-0.03NADKR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R03, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK2136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK2136
Res, 0R03, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK2136
RES, 0R03, 1%, 0.5W, THICK FILM, 1210; Resistance:0.03ohm; Product Range:RL Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R03, 1%, 0.5W, THICK FILM, 1210; Resistance:0.03ohm; Product Range:RL Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL1210FR-070R03L RL1210FR-070R03L 311-0.03NACT-ND 59AK2136
Product Name Low Ohmic Chip Resistors RES 0.03 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, 0R03, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 2 watts 0.5000 watts 0.5000 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details