Yageo USA Low Ohmic Chip Resistors RL1206JR-070R68L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206JR-070R68L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206JR-070R68L
Low Ohmic Chip Resistors RL1206JR-070R68L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Current Sense Resistors - SMD 0.68 Ohm 5% 1/4W - RL1206JR-070R68L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.68 Ohm 5% 1/4W
RL1206JR-070R68L
Current Sense Resistors - SMD 0.68 Ohm 5% 1/4W RL1206JR-070R68L
Current Sense Resistors - SMD 0.68 Ohm 5% 1/4W

Current Sense Resistors - SMD 0.68 Ohm 5% 1/4W

Supplier's Site
0.68 OHM 4W Resistor - 52-RL1206JR-070R68L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68 OHM 4W Resistor
52-RL1206JR-070R68L
0.68 OHM 4W Resistor 52-RL1206JR-070R68L
RES 0.68 OHM 5% 1/4W 1206 Product overview: RL1206JR-070R68L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206JR-070R68L can be used for catalog matching and distributor lookup.

RES 0.68 OHM 5% 1/4W 1206 Product overview: RL1206JR-070R68L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206JR-070R68L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RL1206JR-070R68L
932223-RL1206JR-070R68L
Chip Resistor - Surface Mount - RL1206JR-070R68L 932223-RL1206JR-070R68L
Manufacturer: Yageo Win Source Part Number: 932223-RL1206JR-070R 68L Series: RL Operating Temperature Range: -55°C ~ 155°C Features: 680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Yageo
Win Source Part Number: 932223-RL1206JR-070R68L
Series: RL
Operating Temperature Range: -55°C ~ 155°C
Features: 680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1206JR-070R68LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206JR-070R68LDKR-ND
Chip Resistor - Surface Mount 13-RL1206JR-070R68LDKR-ND
RES 0.68 OHM 5% 1/4W 1206

RES 0.68 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1206JR-070R68LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206JR-070R68LTR-ND
Chip Resistor - Surface Mount 13-RL1206JR-070R68LTR-ND
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1206JR-070R68LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206JR-070R68LCT-ND
Chip Resistor - Surface Mount 13-RL1206JR-070R68LCT-ND
RES 0.68 OHM 5% 1/4W 1206

RES 0.68 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RL1206JR-070R68L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1206JR-070R68L
Chip Resistor - Surface Mount RL1206JR-070R68L
RES 0.68 OHM 5% 1/4W 1206

RES 0.68 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, R68, 0.25W, 1206, Thick Film; Resistance Yageo - 58AK6110 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 0.25W, 1206, Thick Film; Resistance Yageo
58AK6110
Res, R68, 0.25W, 1206, Thick Film; Resistance Yageo 58AK6110
RES, R68, 0.25W, 1206, THICK FILM; Resistance:0.68ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R68, 0.25W, 1206, THICK FILM; Resistance:0.68ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL1206JR-070R68L RL1206JR-070R68L 52-RL1206JR-070R68L 932223-RL1206JR-070R68L 13-RL1206JR-070R68LDKR-ND RL1206JR-070R68L 58AK6110
Product Name Low Ohmic Chip Resistors Current Sense Resistors - SMD 0.68 Ohm 5% 1/4W 0.68 OHM 4W Resistor Chip Resistor - Surface Mount - RL1206JR-070R68L Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R68, 0.25W, 1206, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Current Sensing Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - RL73N1HR56JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details