The Yageo RL series low ohmic chip resistor, part number 58AK7974, features a resistance value of 0.15 ohms and a power rating of 250 mW. It is housed in a 1206 case size, which measures 3.2 mm in length. This resistor is designed using thick film technology and has a tolerance of ±5%. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. The resistor is AEC-Q200 qualified, indicating its reliability for automotive and other demanding applications. It is applicable in various fields, including converters, printer equipment, server boards, telecom, consumer electronics, and automotive electronics.
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
YageoCurrent Sense Resistors - SMD 0.15ohm 1% 1/4W Learn More
RES, R15, 0.25W, 1206, THICK FILM; Resistance:0.15ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
RES 0.15 OHM 5% 1/4W 1206
RES 0.15 OHM 5% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 311-0.15LZDKR-ND | RL1206JR-070R15L | 58AK7974 | 898-RL1206JR-070R15L | RL1206JR-070R15L |
| Product Name | Chip Resistor - Surface Mount | YageoCurrent Sense Resistors - SMD 0.15ohm 1% 1/4W Learn More | Res, R15, 0.25W, 1206, Thick Film; Resistance Yageo | RES 0.15 OHM 5% 1/4W 1206 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |