Yageo USA Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W RL1206JR-070R15

Description
Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W
Request a Quote
Description
Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W - RL1206JR-070R15 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W
RL1206JR-070R15
Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W RL1206JR-070R15
Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W

Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL1206JR-070R15
Product Name Current Sense Resistors - SMD 0.15 Ohm 5% 1/4W
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details