Yageo USA Chip Resistor - Surface Mount RL1206FR-070R6L

Description
600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RL1206FR-070R6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206FR-070R6LTR-ND
Chip Resistor - Surface Mount 13-RL1206FR-070R6LTR-ND
600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1206FR-070R6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206FR-070R6LCT-ND
Chip Resistor - Surface Mount 13-RL1206FR-070R6LCT-ND
600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1206FR-070R6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206FR-070R6LDKR-ND
Chip Resistor - Surface Mount 13-RL1206FR-070R6LDKR-ND
600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

600 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK4221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK4221
Res, 0R6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK4221
RES, 0R6, 1%, 0.25W, THICK FILM, 1206; Resistance:0.6ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm

RES, 0R6, 1%, 0.25W, THICK FILM, 1206; Resistance:0.6ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm

Supplier's Site Datasheet
Res, R6, 0.25W, 1206, Thick Film; Resistance Yageo - 58AK7958 - Newark, An Avnet Company
Chicago, IL, United States
Res, R6, 0.25W, 1206, Thick Film; Resistance Yageo
58AK7958
Res, R6, 0.25W, 1206, Thick Film; Resistance Yageo 58AK7958
RES, R6, 0.25W, 1206, THICK FILM; Resistance:0.6ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm

RES, R6, 0.25W, 1206, THICK FILM; Resistance:0.6ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RL1206FR-070R6LTR-ND 59AK4221
Product Name Chip Resistor - Surface Mount Res, 0R6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074119P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details