Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
560 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
560 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
560 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.56ohm, 1% +/-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: RL1206FR-070R56L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.56ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R56L can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 0.56 Ohm 1% 1/4W
RES, 0R56, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.56ohm; Product Range:RL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, RL Series, 0.56 ohm, 250 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes
RES, R56, 0.25W, 1206, THICK FILM; Resistance:0.56ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm
RES 0.56 OHM 1% 1/4W 1206
| Yageo USA | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RL1206FR-070R56L | 311-.56LWTR-ND | 52-RL1206FR-070R56L | RL1206FR-070R56L | 1996095 | 1996095P | 12AC2363 | 55R1871 | 58AK6097 | RL1206FR-070R56L |
| Product Name | Low Ohmic Chip Resistors | Chip Resistor - Surface Mount | SMD 0.25W 0.56ohm Resistor | Current Sense Resistors - SMD 0.56 Ohm 1% 1/4W | Surface Mount Resistors | Surface Mount Resistors | Res, 0R56, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo | Surface Mount Chip Resistor, Thick Film, Rl Series, 0.56 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Yageo | Res, R56, 0.25W, 1206, Thick Film; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||||
| Resistance Range | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Category / Application | Current Sensing; General Use | Current Sensing |