Yageo USA Low Ohmic Chip Resistors RL1206FR-070R24L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206FR-070R24L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206FR-070R24L
Low Ohmic Chip Resistors RL1206FR-070R24L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 311-.24LWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.24LWDKR-ND
Chip Resistor - Surface Mount 311-.24LWDKR-ND
240 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.24LWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.24LWCT-ND
Chip Resistor - Surface Mount 311-.24LWCT-ND
240 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.24LWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.24LWTR-ND
Chip Resistor - Surface Mount 311-.24LWTR-ND
240 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 0.24 Ohm 1% 1/4W - RL1206FR-070R24L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.24 Ohm 1% 1/4W
RL1206FR-070R24L
Current Sense Resistors - SMD 0.24 Ohm 1% 1/4W RL1206FR-070R24L
Current Sense Resistors - SMD 0.24 Ohm 1% 1/4W

Current Sense Resistors - SMD 0.24 Ohm 1% 1/4W

Supplier's Site
0.25W 0.24ohm Resistor - 52-RL1206FR-070R24L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 0.24ohm Resistor
52-RL1206FR-070R24L
0.25W 0.24ohm Resistor 52-RL1206FR-070R24L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.24ohm, 1% +/-Tol, -600,600ppm/Cel, 1206 Product overview: RL1206FR-070R24L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 0.24ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.24ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R24L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.24ohm, 1% +/-Tol, -600,600ppm/Cel, 1206 Product overview: RL1206FR-070R24L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 0.24ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.24ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R24L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375146-RL1206FR-070R24L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375146-RL1206FR-070R24L
Resistors - Chip Resistor - Surface Mount 1375146-RL1206FR-070R24L
Win Source Part Number: 1375146-RL1206FR-070 R24L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RL Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±600ppm/°C Resistance: 240 mOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375146-RL1206FR-070R24L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±600ppm/°C
Resistance: 240 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, 0R24, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK6307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK6307
Res, 0R24, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK6307
RES, 0R24, 1%, 0.25W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 1%, 0.25W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R24, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK6308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK6308
Res, 0R24, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK6308
RES, 0R24, 1%, 0.25W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 1%, 0.25W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RL1206FR-070R24L 311-.24LWDKR-ND RL1206FR-070R24L 52-RL1206FR-070R24L 1375146-RL1206FR-070R24L 59AK6307
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.24 Ohm 1% 1/4W 0.25W 0.24ohm Resistor Resistors - Chip Resistor - Surface Mount Res, 0R24, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details