Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
RES 0.039 OHM 1% 1/4W 1206 Product overview: RL1206FR-070R039L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R039L
39 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
39 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
39 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Current Sense Resistors - SMD 0.039 Ohm 1% 1/4W
Win Source Part Number: 1375333-RL1206FR-070
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±1200ppm/°C
Resistance: 39 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
RES, R039, 0.25W, 1206, THICK FILM; Resistance:0.039ohm;
RES 0.039 OHM 1% 1/4W 1206
| Yageo USA | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RL1206FR-070R039L | 52-RL1206FR-070R039L | 311-.039LWTR-ND | RL1206FR-070R039L | 1375333-RL1206FR-070R039L | 58AK6093 | 898-RL1206FR-070R039L |
| Product Name | Low Ohmic Chip Resistors | 0.039 OHM 4W Resistor | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 0.039 Ohm 1% 1/4W | Resistors - Chip Resistor - Surface Mount | Res, R039, 0.25W, 1206, Thick Film; Resistance Yageo | RES 0.039 OHM 1% 1/4W 1206 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Resistance Range | 0.0390 ohms | 0.0390 ohms | 0.0390 ohms | 0.0390 ohms | 0.0390 ohms | 0.0390 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |