Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 20-WLCSP (2.43x1.93)
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |