Yageo USA Low Ohmic Chip Resistors RL1206FR-070R024L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206FR-070R024L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206FR-070R024L
Low Ohmic Chip Resistors RL1206FR-070R024L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 13-RL1206FR-070R024LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206FR-070R024LTR-ND
Chip Resistor - Surface Mount 13-RL1206FR-070R024LTR-ND
24 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

24 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1206FR-070R024LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206FR-070R024LDKR-ND
Chip Resistor - Surface Mount 13-RL1206FR-070R024LDKR-ND
RES 0.024 OHM 1% 1/4W 1206

RES 0.024 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL1206FR-070R024LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL1206FR-070R024LCT-ND
Chip Resistor - Surface Mount 13-RL1206FR-070R024LCT-ND
RES 0.024 OHM 1% 1/4W 1206

RES 0.024 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, R024, 0.25W, 1206, Thick Film; Resistance Yageo - 58AK3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, R024, 0.25W, 1206, Thick Film; Resistance Yageo
58AK3565
Res, R024, 0.25W, 1206, Thick Film; Resistance Yageo 58AK3565
RES, R024, 0.25W, 1206, THICK FILM; Resistance:0.024ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R024, 0.25W, 1206, THICK FILM; Resistance:0.024ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL1206FR-070R024L 13-RL1206FR-070R024LTR-ND 58AK3565
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Res, R024, 0.25W, 1206, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0240 ohms 0.0240 ohms 0.0240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details