Yageo USA Low Ohmic Chip Resistors RL1206FR-070R015L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206FR-070R015L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206FR-070R015L
Low Ohmic Chip Resistors RL1206FR-070R015L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
SMD 0.25W 0.015ohm Resistor - 52-RL1206FR-070R015L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 0.015ohm Resistor
52-RL1206FR-070R015L
SMD 0.25W 0.015ohm Resistor 52-RL1206FR-070R015L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.015ohm, 1% +/-Tol, 1500ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: RL1206FR-070R015L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.015ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.015ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R015L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0.015ohm, 1% +/-Tol, 1500ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: RL1206FR-070R015L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.015ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.015ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R015L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoCurrent Sense Resistors - SMD 0.015ohm 1% 1/4W Learn More - RL1206FR-070R015L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoCurrent Sense Resistors - SMD 0.015ohm 1% 1/4W Learn More
RL1206FR-070R015L
YageoCurrent Sense Resistors - SMD 0.015ohm 1% 1/4W Learn More RL1206FR-070R015L
YageoCurrent Sense Resistors - SMD 0.015ohm 1% 1/4W Learn More

YageoCurrent Sense Resistors - SMD 0.015ohm 1% 1/4W Learn More

Supplier's Site
Chip Resistor - Surface Mount - 311-0.015LWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.015LWDKR-ND
Chip Resistor - Surface Mount 311-0.015LWDKR-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.015LWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.015LWCT-ND
Chip Resistor - Surface Mount 311-0.015LWCT-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.015LWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.015LWTR-ND
Chip Resistor - Surface Mount 311-0.015LWTR-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R015, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8713
Res, 0R015, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8713
RES, 0R015, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 0R015, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RL1206FR-070R015L 52-RL1206FR-070R015L RL1206FR-070R015L 311-0.015LWDKR-ND 82AH8713
Product Name Low Ohmic Chip Resistors SMD 0.25W 0.015ohm Resistor YageoCurrent Sense Resistors - SMD 0.015ohm 1% 1/4W Learn More Chip Resistor - Surface Mount Res, 0R015, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts
Category / Application Current Sensing Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details