Yageo USA Low Ohmic Chip Resistors RL0805FR-070R4L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL0805FR-070R4L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL0805FR-070R4L
Low Ohmic Chip Resistors RL0805FR-070R4L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1375256-RL0805FR-070R4L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375256-RL0805FR-070R4L
Resistors - Chip Resistor - Surface Mount 1375256-RL0805FR-070R4L
Win Source Part Number: 1375256-RL0805FR-070 R4L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RL Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±300ppm/°C Resistance: 400 mOhms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375256-RL0805FR-070R4L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±300ppm/°C
Resistance: 400 mOhms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.4 OHM 8W Resistor - 52-RL0805FR-070R4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4 OHM 8W Resistor
52-RL0805FR-070R4L
0.4 OHM 8W Resistor 52-RL0805FR-070R4L
RES 0.4 OHM 1% 1/8W 0805 Product overview: RL0805FR-070R4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0805FR-070R4L can be used for catalog matching and distributor lookup.

RES 0.4 OHM 1% 1/8W 0805 Product overview: RL0805FR-070R4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0805FR-070R4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RL0805FR-070R4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL0805FR-070R4LTR-ND
Chip Resistor - Surface Mount 13-RL0805FR-070R4LTR-ND
400 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

400 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL0805FR-070R4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL0805FR-070R4LDKR-ND
Chip Resistor - Surface Mount 13-RL0805FR-070R4LDKR-ND
400 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

400 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL0805FR-070R4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL0805FR-070R4LCT-ND
Chip Resistor - Surface Mount 13-RL0805FR-070R4LCT-ND
400 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

400 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RL0805FR-070R4L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RL0805FR-070R4L
Resistors - Chip Resistor - Surface Mount RL0805FR-070R4L
RES 0.4 OHM 1% 1/8W 0805

RES 0.4 OHM 1% 1/8W 0805

Supplier's Site
Res, 0R4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK4205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK4205
Res, 0R4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK4205
RES, 0R4, 1%, 0.125W, THICK FILM, 0805; Resistance:0.4ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R4, 1%, 0.125W, THICK FILM, 0805; Resistance:0.4ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
RL Series 0805 0.125 W 0.4 Ohms 1% ±300ppm/°C SMT Thick Film Chip Resistor - 898-RL0805FR-070R4L - Utmel Electronic Limited
Hong Kong, China
RL Series 0805 0.125 W 0.4 Ohms 1% ±300ppm/°C SMT Thick Film Chip Resistor
898-RL0805FR-070R4L
RL Series 0805 0.125 W 0.4 Ohms 1% ±300ppm/°C SMT Thick Film Chip Resistor 898-RL0805FR-070R4L
RL Series 0805 0.125 W 0.4 Ohms 1% ±300ppm/°C SMT Thick Film Chip Resistor

RL Series 0805 0.125 W 0.4 Ohms 1% ±300ppm/°C SMT Thick Film Chip Resistor

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RL0805FR-070R4L 1375256-RL0805FR-070R4L 52-RL0805FR-070R4L 13-RL0805FR-070R4LTR-ND RL0805FR-070R4L 59AK4205 898-RL0805FR-070R4L
Product Name Low Ohmic Chip Resistors Resistors - Chip Resistor - Surface Mount 0.4 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R4, 1%, 0.125W, Thick Film, 0805; Resistance Yageo RL Series 0805 0.125 W 0.4 Ohms 1% ±300ppm/°C SMT Thick Film Chip Resistor
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details