Yageo USA Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W RL0805FR-070R25

Description
Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W
Request a Quote
Description
Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W - RL0805FR-070R25 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W
RL0805FR-070R25
Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W RL0805FR-070R25
Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W

Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL0805FR-070R25
Product Name Current Sense Resistors - SMD 0.25 Ohm 1% 1/8W
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details