Yageo USA Low Ohmic Chip Resistors RL0805FR-070R13L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL0805FR-070R13L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL0805FR-070R13L
Low Ohmic Chip Resistors RL0805FR-070R13L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 311-.13STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.13STR-ND
Chip Resistor - Surface Mount 311-.13STR-ND
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.13SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.13SCT-ND
Chip Resistor - Surface Mount 311-.13SCT-ND
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.13SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.13SDKR-ND
Chip Resistor - Surface Mount 311-.13SDKR-ND
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .13 OHM 1/8W 1% 0805 SMD 0.13 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079
Anaheim, CA, United States
RES .13 OHM 1/8W 1% 0805 SMD 0.13 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«
RL0805FR-070R13L
RES .13 OHM 1/8W 1% 0805 SMD 0.13 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel« RL0805FR-070R13L
RES .13ohm 1/8W 1% 0805 SMD 0.13 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«

RES .13ohm 1/8W 1% 0805 SMD 0.13 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«

Supplier's Site
0.13 OHM 8W Resistor - 52-RL0805FR-070R13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.13 OHM 8W Resistor
52-RL0805FR-070R13L
0.13 OHM 8W Resistor 52-RL0805FR-070R13L
RES 0.13 OHM 1% 1/8W 0805 Product overview: RL0805FR-070R13L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0805FR-070R13L can be used for catalog matching and distributor lookup.

RES 0.13 OHM 1% 1/8W 0805 Product overview: RL0805FR-070R13L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0805FR-070R13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375244-RL0805FR-070R13L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375244-RL0805FR-070R13L
Resistors - Chip Resistor - Surface Mount 1375244-RL0805FR-070R13L
Win Source Part Number: 1375244-RL0805FR-070 R13L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RL Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±600ppm/°C Resistance: 130 mOhms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375244-RL0805FR-070R13L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±600ppm/°C
Resistance: 130 mOhms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, R13, 0.125W, 0805, Thick Film; Resistance Yageo - 58AK6083 - Newark, An Avnet Company
Chicago, IL, United States
Res, R13, 0.125W, 0805, Thick Film; Resistance Yageo
58AK6083
Res, R13, 0.125W, 0805, Thick Film; Resistance Yageo 58AK6083
RES, R13, 0.125W, 0805, THICK FILM; Resistance:0.13ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, R13, 0.125W, 0805, THICK FILM; Resistance:0.13ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RL0805FR-070R13L 311-.13STR-ND RL0805FR-070R13L 52-RL0805FR-070R13L 1375244-RL0805FR-070R13L 58AK6083
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount RES .13 OHM 1/8W 1% 0805 SMD 0.13 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel« 0.13 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Res, R13, 0.125W, 0805, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 to 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers