Yageo USA RES .12 OHM 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel« RL0805FR-070R12L

Description
RES .12ohm 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«
Request a Quote Datasheet
Description
RES .12ohm 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .12 OHM 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079
Anaheim, CA, United States
RES .12 OHM 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«
RL0805FR-070R12L
RES .12 OHM 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel« RL0805FR-070R12L
RES .12ohm 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«

RES .12ohm 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«

Supplier's Site
0.12 OHM 8W Resistor - 52-RL0805FR-070R12L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12 OHM 8W Resistor
52-RL0805FR-070R12L
0.12 OHM 8W Resistor 52-RL0805FR-070R12L
RES 0.12 OHM 1% 1/8W 0805 Product overview: RL0805FR-070R12L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0805FR-070R12L can be used for catalog matching and distributor lookup.

RES 0.12 OHM 1% 1/8W 0805 Product overview: RL0805FR-070R12L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0805FR-070R12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RL0805FR-070R12L
932209-RL0805FR-070R12L
Chip Resistor - Surface Mount - RL0805FR-070R12L 932209-RL0805FR-070R12L
Manufacturer: Yageo Win Source Part Number: 932209-RL0805FR-070R 12L Series: RL Operating Temperature Range: -55°C ~ 155°C Features: 120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-.12SDKR, RL0805FR070R12L, 311-.12SCT, 311-.12STR

Manufacturer: Yageo
Win Source Part Number: 932209-RL0805FR-070R12L
Series: RL
Operating Temperature Range: -55°C ~ 155°C
Features: 120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-.12SDKR, RL0805FR070R12L, 311-.12SCT, 311-.12STR

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.12STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.12STR-ND
Chip Resistor - Surface Mount 311-.12STR-ND
120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.12SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.12SCT-ND
Chip Resistor - Surface Mount 311-.12SCT-ND
120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.12SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.12SDKR-ND
Chip Resistor - Surface Mount 311-.12SDKR-ND
120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL0805FR-070R12L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL0805FR-070R12L
Chip Resistor - Surface Mount RL0805FR-070R12L
RES 0.12 OHM 1% 1/8W 0805

RES 0.12 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 0R12, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK6290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK6290
Res, 0R12, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK6290
RES, 0R12, 1%, 0.125W, THICK FILM, 0805; Resistance:0.12ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R12, 1%, 0.125W, THICK FILM, 0805; Resistance:0.12ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL0805FR-070R12L 52-RL0805FR-070R12L 932209-RL0805FR-070R12L 311-.12STR-ND RL0805FR-070R12L 59AK6290
Product Name RES .12 OHM 1/8W 1% 0805 SMD 0.12 0.125W 1/8W Thick Film Current Sense ¦600ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel« 0.12 OHM 8W Resistor Chip Resistor - Surface Mount - RL0805FR-070R12L Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R12, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Category / Application Current Sensing Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805 (2012 Metric) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data