Current Sense Resistors - SMD 220 mOhms 100mW 5 % 800 ppm/C Product overview: RL0603JR-070R22 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0603JR-070R22 can be used for catalog matching and distributor lookup.
Res,SMT,Thick Film,220m Ohms,5% +/-Tol,-800,800ppm TC,0603 Case
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-RL0603JR-070R22 | RL0603JR-070R22 |
| Product Name | SMD 100mW Resistor | Res,SMT,Thick Film,220m Ohms,5% +/-Tol,-800,800ppm TC,0603 Case |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Resistance Range | 0.2200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 800 ±ppm/°C | 800 ±ppm/°C |