Yageo USA Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W RL0603FR-070R51L

Description
Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W - RL0603FR-070R51L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W
RL0603FR-070R51L
Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W RL0603FR-070R51L
Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W

Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W

Supplier's Site
Chip Resistor - Surface Mount - 311-.51QDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.51QDKR-ND
Chip Resistor - Surface Mount 311-.51QDKR-ND
510 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.51QCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.51QCT-ND
Chip Resistor - Surface Mount 311-.51QCT-ND
510 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.51QTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.51QTR-ND
Chip Resistor - Surface Mount 311-.51QTR-ND
510 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R51, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK2094
Res, 0R51, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK2094
RES, 0R51, 1%, 0.1W, THICK FILM, 0603; Resistance:0.51ohm; Product Range:RL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R51, 1%, 0.1W, THICK FILM, 0603; Resistance:0.51ohm; Product Range:RL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RL0603FR-070R51L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RL0603FR-070R51L
Resistors - Chip Resistor - Surface Mount RL0603FR-070R51L
RES 0.51 OHM 1% 1/10W 0603

RES 0.51 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RL0603FR-070R51L 311-.51QDKR-ND 59AK2094 RL0603FR-070R51L
Product Name Current Sense Resistors - SMD 0.51 Ohm 1% 1/10W Chip Resistor - Surface Mount Res, 0R51, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details