RES 0.2 OHM 1% 1/16W 0402
RES 0.2 OHM 1% 1/16W 0402
200 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES, R2, 0.063W, 0402, THICK FILM; Resistance:0.2ohm; Product Range:RL Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes
RES 0.2 OHM 1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RL0402FR-070R2LCT-ND | 58AK4927 | RL0402FR-070R2L |
| Product Name | Chip Resistor - Surface Mount | Res, R2, 0.063W, 0402, Thick Film; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |