Yageo USA RES .10 OHM 1/16W 1% 0402 SMD RL0402FR-070R1L

Description
RES .10ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES .10ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .10 OHM 1/16W 1% 0402 SMD - RL0402FR-070R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1/16W 1% 0402 SMD
RL0402FR-070R1L
RES .10 OHM 1/16W 1% 0402 SMD RL0402FR-070R1L
RES .10ohm 1/16W 1% 0402 SMD

RES .10ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-.10PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.10PDKR-ND
Chip Resistor - Surface Mount 311-.10PDKR-ND
100 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.10PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.10PCT-ND
Chip Resistor - Surface Mount 311-.10PCT-ND
100 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.10PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.10PTR-ND
Chip Resistor - Surface Mount 311-.10PTR-ND
100 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
0.1 OHM 16W Resistor - 52-RL0402FR-070R1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 16W Resistor
52-RL0402FR-070R1L
0.1 OHM 16W Resistor 52-RL0402FR-070R1L
RES 0.1 OHM 1% 1/16W 0402 Product overview: RL0402FR-070R1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0402FR-070R1L can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/16W 0402 Product overview: RL0402FR-070R1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL0402FR-070R1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1996056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1996056
Surface Mount Resistors 1996056
Yageo RL0402FR-070R1L

Yageo RL0402FR-070R1L

Supplier's Site
Surface Mount Resistors - 1996056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1996056P
Surface Mount Resistors 1996056P
Yageo RL0402FR-070R1L

Yageo RL0402FR-070R1L

Supplier's Site
Surface Mount Resistors - 1996055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1996055
Surface Mount Resistors 1996055
Yageo RL0402FR-070R1L

Yageo RL0402FR-070R1L

Supplier's Site
Resistors >> Current Sense Resistors/Shunt Resistors - RL0402FR-070R1L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
RL0402FR-070R1L
Resistors >> Current Sense Resistors/Shunt Resistors RL0402FR-070R1L
62.5mW 100mΩ Surface Mount Thick Film Resistors ±1% 0402 Current Sense Resistors/Shunt Resistors ROHS

62.5mW 100mΩ Surface Mount Thick Film Resistors ±1% 0402 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rl Series, 0.1 Ohm, 63 Mw, 1%, 100 V, 0402 [1005 Metric] Rohs Compliant Yageo - 26M6908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rl Series, 0.1 Ohm, 63 Mw, 1%, 100 V, 0402 [1005 Metric] Rohs Compliant Yageo
26M6908
Surface Mount Chip Resistor, Thick Film, Rl Series, 0.1 Ohm, 63 Mw, 1%, 100 V, 0402 [1005 Metric] Rohs Compliant Yageo 26M6908
Surface Mount Chip Resistor, Thick Film, RL Series, 0.1 ohm, 63 mW, 1%, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RL Series, 0.1 ohm, 63 mW, 1%, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK7650 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK7650
Res, R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK7650
RES, R1, 1%, 0.063W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:RL Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

RES, R1, 1%, 0.063W, THICK FILM, 0402; Resistance:0.1ohm; Product Range:RL Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RL0402FR-070R1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL0402FR-070R1L
Chip Resistor - Surface Mount RL0402FR-070R1L
RES 0.1 OHM 1% 1/16W 0402

RES 0.1 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Current Sensing Resistors Resistors Resistors Chip Resistors
Product Number RL0402FR-070R1L 311-.10PDKR-ND 52-RL0402FR-070R1L 1996056 1996056P RL0402FR-070R1L 26M6908 49AK7650 RL0402FR-070R1L
Product Name RES .10 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount 0.1 OHM 16W Resistor Surface Mount Resistors Surface Mount Resistors Resistors >> Current Sense Resistors/Shunt Resistors Surface Mount Chip Resistor, Thick Film, Rl Series, 0.1 Ohm, 63 Mw, 1%, 100 V, 0402 [1005 Metric] Rohs Compliant Yageo Res, R1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details