Yageo USA Chip Resistor - Surface Mount RE1206FRE075K1L

Description
5.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RE1206FRE075K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE1206FRE075K1LTR-ND
Chip Resistor - Surface Mount 13-RE1206FRE075K1LTR-ND
5.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

5.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE1206FRE075K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE1206FRE075K1LCT-ND
Chip Resistor - Surface Mount 13-RE1206FRE075K1LCT-ND
RES SMD 5.1K OHM 1% 1/4W 1206

RES SMD 5.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE1206FRE075K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE1206FRE075K1LDKR-ND
Chip Resistor - Surface Mount 13-RE1206FRE075K1LDKR-ND
RES SMD 5.1K OHM 1% 1/4W 1206

RES SMD 5.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RE1206FRE075K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE1206FRE075K1L
Resistors - Chip Resistor - Surface Mount RE1206FRE075K1L
RES SMD 5.1K OHM 1% 1/4W 1206

RES SMD 5.1K OHM 1% 1/4W 1206

Supplier's Site
Res, 5K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7924
Res, 5K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7924
RES, 5K1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 5K1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK0082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK0082
Res, 5K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK0082
RES, 5K1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 5K1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RE1206FRE075K1LTR-ND RE1206FRE075K1L 58AK7924
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 5K1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details