RES SMD 374K OHM 1% 1/4W 1206
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | RE1206FRE07374KL |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) |
| Resistance Range | 374000 ohms |