Yageo USA Chip Resistor - Surface Mount RE1206FRE071ML

Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RE1206 thick film chip resistor has a resistance value of 1 MΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.25 W and is constructed using a high-grade ceramic body with a protective coating. This resistor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. The moisture sensitivity level is classified as MSL 1, indicating high reliability in various conditions. It is designed for use in applications such as converters, printer equipment, server boards, and telecommunications. The dimensions of the 1206 package are 3.10 mm x 1.60 mm x 0.55 mm, which allows for compact integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The Yageo RE1206 thick film chip resistor has a resistance value of 1 MΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.25 W and is constructed using a high-grade ceramic body with a protective coating. This resistor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. The moisture sensitivity level is classified as MSL 1, indicating high reliability in various conditions. It is designed for use in applications such as converters, printer equipment, server boards, and telecommunications. The dimensions of the 1206 package are 3.10 mm x 1.60 mm x 0.55 mm, which allows for compact integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RE1206FRE071MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE1206FRE071MLDKR-ND
Chip Resistor - Surface Mount 13-RE1206FRE071MLDKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE1206FRE071MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE1206FRE071MLTR-ND
Chip Resistor - Surface Mount 13-RE1206FRE071MLTR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RE1206FRE071MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RE1206FRE071MLCT-ND
Chip Resistor - Surface Mount 13-RE1206FRE071MLCT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo - 46AK5351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
46AK5351
Res, 1M, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo 46AK5351
RES, 1M, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1M, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3990
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3990
RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Product Range:RE SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Product Range:RE SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3991
Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3991
RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Product Range:RE SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.25W, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Product Range:RE SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RE1206FRE071MLDKR-ND 46AK5351 49AK3990
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo Res, 1M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details