RES SMD 150K OHM 1% 1/4W 1206
RES SMD 150K OHM 1% 1/4W 1206
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES, 150K, 1%, 0.25W, THICK FILM, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200VRoHS Compliant: Yes
RES, 150K, 1%, 0.25W, THICK FILM, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200VRoHS Compliant: Yes
RES SMD 150K OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RE1206FRE07150KLCT-ND | 59AK2079 | RE1206FRE07150KL |
| Product Name | Chip Resistor - Surface Mount | Res, 150K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |