The Yageo RE1206 thick film chip resistor has a resistance value of 100 ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.25 watts and can handle a maximum voltage of 200 volts. This resistor is constructed from a high-grade ceramic body and features lead-free terminations, making it compliant with RoHS and halogen-free standards. The moisture sensitivity level is classified as MSL 1, indicating high reliability in various applications. It is suitable for use in converters, printer equipment, server boards, telecom, and consumer electronics. The dimensions of the 1206 package are 3.10 mm in length and 1.60 mm in width.
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES SMD 100 OHM 1% 1/4W 1206
RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200V RoHS Compliant: Yes
RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RE1206FRE07100RLTR-ND | RE1206FRE07100RL | 49AK3996 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |